Vishay Intertechnology, Inc. RES NET 470 OHM 8P 4RES SIP MSP08A03470RGEJ

Description
RES NET 470ohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 470ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 470 OHM 8P 4RES SIP - MSP08A03470RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 470 OHM 8P 4RES SIP
MSP08A03470RGEJ
RES NET 470 OHM 8P 4RES SIP MSP08A03470RGEJ
RES NET 470ohm 8P 4RES SIP

RES NET 470ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP470E-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP470E-ND
Resistor Networks, Arrays MSP470E-ND
470 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

470 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A03470RGEJ MSP470E-ND
Product Name RES NET 470 OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 470 ohms 470 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details