Vishay Intertechnology, Inc. Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP MSP08A03330RGEJ

Description
Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP
Request a Quote Datasheet
Description
Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP - MSP08A03330RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP
MSP08A03330RGEJ
Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP MSP08A03330RGEJ
Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP

Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A03330RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A03330RGEJ-ND
Resistor Networks, Arrays MSP08A03330RGEJ-ND
330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

330 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A03330RGEJ MSP08A03330RGEJ-ND
Product Name Resistor Networks & Arrays 330ohms 8pin 2% Low M-SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers