Vishay Intertechnology, Inc. Vishay/DaleRES NET 2.7K OHM 8P 4RES SIP MSP08A032K70FEJ

Description
Vishay/DaleRES NET 2.7Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 2.7Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 2.7K OHM 8P 4RES SIP - MSP08A032K70FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 2.7K OHM 8P 4RES SIP
MSP08A032K70FEJ
Vishay/DaleRES NET 2.7K OHM 8P 4RES SIP MSP08A032K70FEJ
Vishay/DaleRES NET 2.7Kohm 8P 4RES SIP

Vishay/DaleRES NET 2.7Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A032K70FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A032K70FEJ-ND
Resistor Networks, Arrays MSP08A032K70FEJ-ND
2.7k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

2.7k Ohm ±1% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A032K70FEJ MSP08A032K70FEJ-ND
Product Name Vishay/DaleRES NET 2.7K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 2700 ohms 2700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers