Vishay Intertechnology, Inc. Vishay/DaleRES NET 22 OHM 8P 4RES SIP MSP08A0322R0GEJ

Description
Vishay/DaleRES NET 22ohm 8P 4RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 22ohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 22 OHM 8P 4RES SIP - MSP08A0322R0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 22 OHM 8P 4RES SIP
MSP08A0322R0GEJ
Vishay/DaleRES NET 22 OHM 8P 4RES SIP MSP08A0322R0GEJ
Vishay/DaleRES NET 22ohm 8P 4RES SIP

Vishay/DaleRES NET 22ohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A0322R0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0322R0GEJ-ND
Resistor Networks, Arrays MSP08A0322R0GEJ-ND
22 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

22 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0322R0GEJ MSP08A0322R0GEJ-ND
Product Name Vishay/DaleRES NET 22 OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 22 ohms 22 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details