Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08A03220RGEJ

Description
220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP08A03220RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A03220RGEJ-ND
Resistor Networks, Arrays MSP08A03220RGEJ-ND
220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

220 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 220 OHM 8P 4RES SIP - MSP08A03220RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220 OHM 8P 4RES SIP
MSP08A03220RGEJ
RES NET 220 OHM 8P 4RES SIP MSP08A03220RGEJ
RES NET 220ohm 8P 4RES SIP

RES NET 220ohm 8P 4RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP08A03220RGEJ-ND MSP08A03220RGEJ
Product Name Resistor Networks, Arrays RES NET 220 OHM 8P 4RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details