Vishay Intertechnology, Inc. RES NET 20K OHM 8P 4RES SIP MSP08A0320K0GEJ

Description
RES NET 20Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 20Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 20K OHM 8P 4RES SIP - MSP08A0320K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 20K OHM 8P 4RES SIP
MSP08A0320K0GEJ
RES NET 20K OHM 8P 4RES SIP MSP08A0320K0GEJ
RES NET 20Kohm 8P 4RES SIP

RES NET 20Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A0320K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0320K0GEJ-ND
Resistor Networks, Arrays MSP08A0320K0GEJ-ND
20k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

20k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0320K0GEJ MSP08A0320K0GEJ-ND
Product Name RES NET 20K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 20000 ohms 20000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers