Vishay Intertechnology, Inc. RES NET 1.5K OHM 8P 4RES SIP MSP08A031K50GEJ

Description
RES NET 1.5Kohm 8P 4RES SIP
Request a Quote Datasheet
Description
RES NET 1.5Kohm 8P 4RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.5K OHM 8P 4RES SIP - MSP08A031K50GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 8P 4RES SIP
MSP08A031K50GEJ
RES NET 1.5K OHM 8P 4RES SIP MSP08A031K50GEJ
RES NET 1.5Kohm 8P 4RES SIP

RES NET 1.5Kohm 8P 4RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP1.5KE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP1.5KE-ND
Resistor Networks, Arrays MSP1.5KE-ND
1.5k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

1.5k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A031K50GEJ MSP1.5KE-ND
Product Name RES NET 1.5K OHM 8P 4RES SIP Resistor Networks, Arrays
Resistance Range 1500 ohms 1500 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details