1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
RES NET 1Kohm 8P 4RES SIP
Manufacturer: Vishay
Win Source Part Number: 885976-MSP08A031K00G
Series: MSP
Operating Temperature Range: -55°C ~ 125°C
Features: 1k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Package: 8-SIP
Package: Tube
Mounting: Through Hole
Categories: Resistors
Case / Package: 8-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8533.21.0050
Other Part Number: MSP08A031K00GEJ-ND, MSP1.0KE
RES ARRAY 4 RES 1K OHM 8SIP Product overview: MSP08A031K00GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A031K00GEJ can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MSP1.0KE-ND | MSP08A031K00GEJ | 885976-MSP08A031K00GEJ | 50-MSP08A031K00GEJ |
| Product Name | Resistor Networks, Arrays | RES NET 1K OHM 8P 4RES SIP | Resistor Networks, Arrays - MSP08A031K00GEJ | Resistor |
| Configuration | Chip Array | Chip Array | ||
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 8-SIP | ThroughHole | ||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |