Vishay Intertechnology, Inc. Resistor Networks, Arrays - MSP08A031K00GDA MSP08A031K00GDA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178810-MSP08A031K00 GDA Termination: SIP Length: 20.7 mm Number of Terminals: 8 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 2.29 mm Weight: 500.000539 mg Resistance: 1 kΩ Power Rating: 1 W Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 17.78 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): MSP08A031K00GDA.; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 2.29 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075, 8533210075 Lead Pitch: 2.54 mm Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178810-MSP08A031K00 GDA Termination: SIP Length: 20.7 mm Number of Terminals: 8 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 2.29 mm Weight: 500.000539 mg Resistance: 1 kΩ Power Rating: 1 W Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 17.78 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): MSP08A031K00GDA.; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 2.29 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075, 8533210075 Lead Pitch: 2.54 mm Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP08A031K00GDA - 1178810-MSP08A031K00GDA - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MSP08A031K00GDA
1178810-MSP08A031K00GDA
Resistor Networks, Arrays - MSP08A031K00GDA 1178810-MSP08A031K00GDA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1178810-MSP08A031K00 GDA Termination: SIP Length: 20.7 mm Number of Terminals: 8 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Height: 2.29 mm Weight: 500.000539 mg Resistance: 1 kΩ Power Rating: 1 W Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 250 mW Terminal Pitch: 2.54 mm Width: 17.78 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): MSP08A031K00GDA.; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Depth: 2.29 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075, 8533210075 Lead Pitch: 2.54 mm Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178810-MSP08A031K00GDA
Termination: SIP
Length: 20.7 mm
Number of Terminals: 8
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Height: 2.29 mm
Weight: 500.000539 mg
Resistance: 1 kΩ
Power Rating: 1 W
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 250 mW
Terminal Pitch: 2.54 mm
Width: 17.78 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): MSP08A031K00GDA.;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 2.29 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210075, 8533210075
Lead Pitch: 2.54 mm
Max Operating Temperature: 125 °C

Buy Now
Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated - MSP08A031K00GDA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated
MSP08A031K00GDA
Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated MSP08A031K00GDA
Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated

Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated

Supplier's Site
Isolated Resistor - 50-MSP08A031K00GDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-MSP08A031K00GDA
Isolated Resistor 50-MSP08A031K00GDA
Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated Product overview: MSP08A031K00GDA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A031K00GDA can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated Product overview: MSP08A031K00GDA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A031K00GDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1178810-MSP08A031K00GDA MSP08A031K00GDA 50-MSP08A031K00GDA
Product Name Resistor Networks, Arrays - MSP08A031K00GDA Resistor Networks & Arrays 8pin 1.0Kohms 2% Isolated Isolated Resistor
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details