Vishay Precision Group Res, Net, Isolated, 1K, 1W, 2%, Th; Resistance Vishay MSP08A031K00GDA.

Description
RES, NET, ISOLATED, 1K, 1W, 2%, TH; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: No
Datasheet
Description
RES, NET, ISOLATED, 1K, 1W, 2%, TH; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Net, Isolated, 1K, 1W, 2%, Th; Resistance Vishay - 29AC8438 - Newark, An Avnet Company
Chicago, IL, United States
Res, Net, Isolated, 1K, 1W, 2%, Th; Resistance Vishay
29AC8438
Res, Net, Isolated, 1K, 1W, 2%, Th; Resistance Vishay 29AC8438
RES, NET, ISOLATED, 1K, 1W, 2%, TH; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: No

RES, NET, ISOLATED, 1K, 1W, 2%, TH; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC8438
Product Name Res, Net, Isolated, 1K, 1W, 2%, Th; Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details