Vishay Intertechnology, Inc. Resistor Networks, Arrays - MSP08A0310K0GEJ MSP08A0310K0GEJ

Description
Manufacturer: Vishay Dale Win Source Part Number: 719605-MSP08A0310K0G EJ Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Parts Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm) Resistor-Ratio-Drift : ±50ppm/°C
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 719605-MSP08A0310K0G EJ Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Parts Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm) Resistor-Ratio-Drift : ±50ppm/°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - MSP08A0310K0GEJ
719605-MSP08A0310K0GEJ
Resistor Networks, Arrays - MSP08A0310K0GEJ 719605-MSP08A0310K0GEJ
Manufacturer: Vishay Dale Win Source Part Number: 719605-MSP08A0310K0G EJ Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300mW Categories: Resistors Supplier Device Package: 8-SIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 8-SIP Height - Seated (Maximum): 0.195" (4.95mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Parts Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm) Resistor-Ratio-Drift : ±50ppm/°C

Manufacturer: Vishay Dale
Win Source Part Number: 719605-MSP08A0310K0GEJ
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300mW
Categories: Resistors
Supplier Device Package: 8-SIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SIP
Height - Seated (Maximum): 0.195" (4.95mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Parts Dimension: 0.790" L x 0.090" W (20.07mm x 2.29mm)
Resistor-Ratio-Drift: ±50ppm/°C

Buy Now
Isolated 100V Resistor - 50-MSP08A0310K0GEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 100V Resistor
50-MSP08A0310K0GEJ
Isolated 100V Resistor 50-MSP08A0310K0GEJ
10kR Isolated Resistor Network, 8-Pin SIP, 100V, 2% Product overview: MSP08A0310K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A0310K0GEJ can be used for catalog matching and distributor lookup.

10kR Isolated Resistor Network, 8-Pin SIP, 100V, 2% Product overview: MSP08A0310K0GEJ from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A0310K0GEJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MSP10KE-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10KE-ND
Resistor Networks, Arrays MSP10KE-ND
10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 10K OHM 8P 4RES SIP - MSP08A0310K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 8P 4RES SIP
MSP08A0310K0GEJ
RES NET 10K OHM 8P 4RES SIP MSP08A0310K0GEJ
RES NET 10Kohm 8P 4RES SIP

RES NET 10Kohm 8P 4RES SIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 719605-MSP08A0310K0GEJ 50-MSP08A0310K0GEJ MSP10KE-ND MSP08A0310K0GEJ
Product Name Resistor Networks, Arrays - MSP08A0310K0GEJ Isolated 100V Resistor Resistor Networks, Arrays RES NET 10K OHM 8P 4RES SIP
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole ThroughHole; 8-SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details