Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08A03100RGEJ

Description
100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP100E-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP100E-ND
Resistor Networks, Arrays MSP100E-ND
100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

100 Ohm ±2% 300mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
Vishay/DaleRES NET 100 OHM 8P 4RES SIP - MSP08A03100RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 100 OHM 8P 4RES SIP
MSP08A03100RGEJ
Vishay/DaleRES NET 100 OHM 8P 4RES SIP MSP08A03100RGEJ
Vishay/DaleRES NET 100ohm 8P 4RES SIP

Vishay/DaleRES NET 100ohm 8P 4RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP100E-ND MSP08A03100RGEJ
Product Name Resistor Networks, Arrays Vishay/DaleRES NET 100 OHM 8P 4RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details