Vishay Intertechnology, Inc. Resistor Networks, Arrays - MSP08A03-22K0GDA MSP08A03-22K0GDA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996711-MSP08A03-22K0 GDA Termination: SIP Length: 20.07 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 2.29 mm Resistance: 22 kΩ Power Rating: 1 W Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300 mW Width: 8.89 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): MSP08A01-22K0GDA; MSP10A01-20K0GDA; MSP08A03-20K0GDAMSP0 8A0322K0GDA; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996711-MSP08A03-22K0 GDA Termination: SIP Length: 20.07 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 2.29 mm Resistance: 22 kΩ Power Rating: 1 W Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300 mW Width: 8.89 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): MSP08A01-22K0GDA; MSP10A01-20K0GDA; MSP08A03-20K0GDAMSP0 8A0322K0GDA; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP08A03-22K0GDA - 996711-MSP08A03-22K0GDA - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MSP08A03-22K0GDA
996711-MSP08A03-22K0GDA
Resistor Networks, Arrays - MSP08A03-22K0GDA 996711-MSP08A03-22K0GDA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996711-MSP08A03-22K0 GDA Termination: SIP Length: 20.07 mm Number of Terminals: 8 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 2.29 mm Resistance: 22 kΩ Power Rating: 1 W Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 300 mW Width: 8.89 mm Categories: Resistor Networks,Arrays Case / Package: SIP Alternative Parts (Cross-Reference): MSP08A01-22K0GDA; MSP10A01-20K0GDA; MSP08A03-20K0GDAMSP0 8A0322K0GDA; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Lead Pitch: 2.54 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996711-MSP08A03-22K0GDA
Termination: SIP
Length: 20.07 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 2.29 mm
Resistance: 22 kΩ
Power Rating: 1 W
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 300 mW
Width: 8.89 mm
Categories: Resistor Networks,Arrays
Case / Package: SIP
Alternative Parts (Cross-Reference): MSP08A01-22K0GDA; MSP10A01-20K0GDA; MSP08A03-20K0GDAMSP08A0322K0GDA;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 2.54 mm

Buy Now
1W Resistor - 50-MSP08A03-22K0GDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Thick Film NET 22K Ohm 2% 1W ±100ppm/°C ISOL Molded 8-Pin SIP Pin Thru-Hole Tube Product overview: MSP08A03-22K0GDA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A03-22K0GDA can be used for catalog matching and distributor lookup.

Res Thick Film NET 22K Ohm 2% 1W ±100ppm/°C ISOL Molded 8-Pin SIP Pin Thru-Hole Tube Product overview: MSP08A03-22K0GDA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A03-22K0GDA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 996711-MSP08A03-22K0GDA 50-MSP08A03-22K0GDA
Product Name Resistor Networks, Arrays - MSP08A03-22K0GDA 1W Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers