Vishay Intertechnology, Inc. RES NET 6.8K OHM 8P 7RES SIP MSP08A016K80GEJ

Description
RES NET 6.8Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 6.8Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 6.8K OHM 8P 7RES SIP - MSP08A016K80GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 6.8K OHM 8P 7RES SIP
MSP08A016K80GEJ
RES NET 6.8K OHM 8P 7RES SIP MSP08A016K80GEJ
RES NET 6.8Kohm 8P 7RES SIP

RES NET 6.8Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A016K80GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A016K80GEJ-ND
Resistor Networks, Arrays MSP08A016K80GEJ-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A016K80GEJ MSP08A016K80GEJ-ND
Product Name RES NET 6.8K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 6800 ohms 6800 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers