RES NET 5.1Kohm 8P 7RES SIP
5.1k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MSP08A015K10FEJ | MSP08A015K10FEJ-ND |
| Product Name | RES NET 5.1K OHM 8P 7RES SIP | Resistor Networks, Arrays |
| Resistance Range | 5100 ohms | 5100 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP |