Vishay Intertechnology, Inc. Vishay/DaleRES NET 4.7K OHM 8P 7RES SIP MSP08A014K70FEJ

Description
Vishay/DaleRES NET 4.7Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 4.7Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 4.7K OHM 8P 7RES SIP - MSP08A014K70FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 4.7K OHM 8P 7RES SIP
MSP08A014K70FEJ
Vishay/DaleRES NET 4.7K OHM 8P 7RES SIP MSP08A014K70FEJ
Vishay/DaleRES NET 4.7Kohm 8P 7RES SIP

Vishay/DaleRES NET 4.7Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A014K70FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A014K70FEJ-ND
Resistor Networks, Arrays MSP08A014K70FEJ-ND
4.7k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

4.7k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A014K70FEJ MSP08A014K70FEJ-ND
Product Name Vishay/DaleRES NET 4.7K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details