Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08A0147K0FEJ

Description
47k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
47k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP08A0147K0FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0147K0FEJ-ND
Resistor Networks, Arrays MSP08A0147K0FEJ-ND
47k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

47k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 47K OHM 8P 7RES SIP - MSP08A0147K0FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 47K OHM 8P 7RES SIP
MSP08A0147K0FEJ
RES NET 47K OHM 8P 7RES SIP MSP08A0147K0FEJ
RES NET 47Kohm 8P 7RES SIP

RES NET 47Kohm 8P 7RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP08A0147K0FEJ-ND MSP08A0147K0FEJ
Product Name Resistor Networks, Arrays RES NET 47K OHM 8P 7RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Resistors; SIL 9PIN 8RES 10K 2% ( Citec ) - SIL09E103G - ASAP Semiconductor LLC
Specs
Tolerance 2 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details