Vishay Intertechnology, Inc. RES NET 33K OHM 8P 7RES SIP MSP08A0133K0FEJ

Description
RES NET 33Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
RES NET 33Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 33K OHM 8P 7RES SIP - MSP08A0133K0FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 33K OHM 8P 7RES SIP
MSP08A0133K0FEJ
RES NET 33K OHM 8P 7RES SIP MSP08A0133K0FEJ
RES NET 33Kohm 8P 7RES SIP

RES NET 33Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A0133K0FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0133K0FEJ-ND
Resistor Networks, Arrays MSP08A0133K0FEJ-ND
33k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

33k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0133K0FEJ MSP08A0133K0FEJ-ND
Product Name RES NET 33K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 33000 ohms 33000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details