Vishay Intertechnology, Inc. Resistor Networks & Arrays 3.3Kohms 8pin MSP08A013301F

Description
Resistor Networks & Arrays 3.3Kohms 8pin
Request a Quote
Description
Resistor Networks & Arrays 3.3Kohms 8pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 3.3Kohms 8pin - MSP08A013301F - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 3.3Kohms 8pin
MSP08A013301F
Resistor Networks & Arrays 3.3Kohms 8pin MSP08A013301F
Resistor Networks & Arrays 3.3Kohms 8pin

Resistor Networks & Arrays 3.3Kohms 8pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MSP08A013301F
Product Name Resistor Networks & Arrays 3.3Kohms 8pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistor Networks, Arrays - MCNY41J330F-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details