Vishay Intertechnology, Inc. Vishay/DaleRES NET 2.2K OHM 8P 7RES SIP MSP08A012K20FEJ

Description
Vishay/DaleRES NET 2.2Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 2.2Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 2.2K OHM 8P 7RES SIP - MSP08A012K20FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 2.2K OHM 8P 7RES SIP
MSP08A012K20FEJ
Vishay/DaleRES NET 2.2K OHM 8P 7RES SIP MSP08A012K20FEJ
Vishay/DaleRES NET 2.2Kohm 8P 7RES SIP

Vishay/DaleRES NET 2.2Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A012K20FEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A012K20FEJ-ND
Resistor Networks, Arrays MSP08A012K20FEJ-ND
2.2k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

2.2k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A012K20FEJ MSP08A012K20FEJ-ND
Product Name Vishay/DaleRES NET 2.2K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details