Vishay Precision Group Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube MSP08A01270RGDA

Description
Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube - MSP08A01270RGDA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
MSP08A01270RGDA
Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube MSP08A01270RGDA
Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube

Supplier's Site
Resistor - 222849380 - Radwell International
Willingboro, NJ, United States
Resistor
222849380
Resistor 222849380
DISCONTINUED BY MANUFACTURER, RESISTOR, NETWORK RESISTOR, THICK FILM, BUSSED, 270 OHM, 2 % TOLERANCE, 1 WATT, THROUGH HOLE, 8 PIN, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, NETWORK RESISTOR, THICK FILM, BUSSED, 270 OHM, 2 % TOLERANCE, 1 WATT, THROUGH HOLE, 8 PIN, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number MSP08A01270RGDA 222849380
Product Name Res Thick Film NET 270 Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details