1k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
RES NET 1Kohm 8P 7RES SIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MSP1.0KD-ND | MSP08A011K00GEJ |
| Product Name | Resistor Networks, Arrays | RES NET 1K OHM 8P 7RES SIP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 8-SIP | |
| Resistance Range | 1000 ohms | 1000 ohms |