Vishay Intertechnology, Inc. Vishay/DaleRES NET 15K OHM 8P 7RES SIP MSP08A0115K0GEJ

Description
Vishay/DaleRES NET 15Kohm 8P 7RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 15Kohm 8P 7RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 15K OHM 8P 7RES SIP - MSP08A0115K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 15K OHM 8P 7RES SIP
MSP08A0115K0GEJ
Vishay/DaleRES NET 15K OHM 8P 7RES SIP MSP08A0115K0GEJ
Vishay/DaleRES NET 15Kohm 8P 7RES SIP

Vishay/DaleRES NET 15Kohm 8P 7RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP08A0115K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP08A0115K0GEJ-ND
Resistor Networks, Arrays MSP08A0115K0GEJ-ND
15k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

15k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP08A0115K0GEJ MSP08A0115K0GEJ-ND
Product Name Vishay/DaleRES NET 15K OHM 8P 7RES SIP Resistor Networks, Arrays
Resistance Range 15000 ohms 15000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details