Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube
MSP08A-01 10K 2% D03
Resistor Networks & Arrays 8pin 10Kohms 2% Bussed Product overview: MSP08A0110K0GDA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MSP08A0110K0GDA can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MSP08A0110K0GDA | 541-MSP08A0110K0GDA-ND | 50-MSP08A0110K0GDA |
| Product Name | Res Thick Film NET 10K Ohm 2% 1W ¦100ppm/¦C BUS 8-Pin SIP Pin Thru-Hole Tube | Resistor Networks, Arrays | Resistor |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ThroughHole; 8-SIP | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 1 watts |