Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP08A0110K0FEJ

Description
10k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet
Description
10k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP10KP-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP10KP-ND
Resistor Networks, Arrays MSP10KP-ND
10k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

10k Ohm ±1% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-SIP

Buy Now Datasheet
RES NET 10K OHM 8P 7RES SIP - MSP08A0110K0FEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 8P 7RES SIP
MSP08A0110K0FEJ
RES NET 10K OHM 8P 7RES SIP MSP08A0110K0FEJ
RES NET 10Kohm 8P 7RES SIP

RES NET 10Kohm 8P 7RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP10KP-ND MSP08A0110K0FEJ
Product Name Resistor Networks, Arrays RES NET 10K OHM 8P 7RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details