RES NET 4.7Kohm 6P 3RES SIP
4.7k Ohm ±2% 400mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MSP06C034K70GEJ | MSP06C034K70GEJ-ND |
| Product Name | RES NET 4.7K OHM 6P 3RES SIP | Resistor Networks, Arrays |
| Resistance Range | 4700 ohms | 4700 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 6-SIP |