Vishay Intertechnology, Inc. RES NET 330K OHM 6P 5RES SIP MSP06C01330KGEJ

Description
RES NET 330Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 330Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 330K OHM 6P 5RES SIP - MSP06C01330KGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 330K OHM 6P 5RES SIP
MSP06C01330KGEJ
RES NET 330K OHM 6P 5RES SIP MSP06C01330KGEJ
RES NET 330Kohm 6P 5RES SIP

RES NET 330Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06C01330KGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06C01330KGEJ-ND
Resistor Networks, Arrays MSP06C01330KGEJ-ND
330k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

330k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06C01330KGEJ MSP06C01330KGEJ-ND
Product Name RES NET 330K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 330000 ohms 330000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers