Vishay Intertechnology, Inc. RES NET 22K OHM 6P 5RES SIP MSP06C0122K0GEJ

Description
RES NET 22Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 22Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 22K OHM 6P 5RES SIP - MSP06C0122K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 22K OHM 6P 5RES SIP
MSP06C0122K0GEJ
RES NET 22K OHM 6P 5RES SIP MSP06C0122K0GEJ
RES NET 22Kohm 6P 5RES SIP

RES NET 22Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06C0122K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06C0122K0GEJ-ND
Resistor Networks, Arrays MSP06C0122K0GEJ-ND
22k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

22k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06C0122K0GEJ MSP06C0122K0GEJ-ND
Product Name RES NET 22K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 22000 ohms 22000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details