Vishay Intertechnology, Inc. Resistor Networks, Arrays MSP06C0110K0GEJ

Description
10k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MSP06C0110K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06C0110K0GEJ-ND
Resistor Networks, Arrays MSP06C0110K0GEJ-ND
10k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

10k Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet
RES NET 10K OHM 6P 5RES SIP - MSP06C0110K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 10K OHM 6P 5RES SIP
MSP06C0110K0GEJ
RES NET 10K OHM 6P 5RES SIP MSP06C0110K0GEJ
RES NET 10Kohm 6P 5RES SIP

RES NET 10Kohm 6P 5RES SIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MSP06C0110K0GEJ-ND MSP06C0110K0GEJ
Product Name Resistor Networks, Arrays RES NET 10K OHM 6P 5RES SIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers