Vishay Intertechnology, Inc. Vishay/DaleRES NET 100 OHM 6P 5RES SIP MSP06C01100RGEJ

Description
Vishay/DaleRES NET 100ohm 6P 5RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 100ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 100 OHM 6P 5RES SIP - MSP06C01100RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 100 OHM 6P 5RES SIP
MSP06C01100RGEJ
Vishay/DaleRES NET 100 OHM 6P 5RES SIP MSP06C01100RGEJ
Vishay/DaleRES NET 100ohm 6P 5RES SIP

Vishay/DaleRES NET 100ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06C01100RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06C01100RGEJ-ND
Resistor Networks, Arrays MSP06C01100RGEJ-ND
100 Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

100 Ohm ±2% 250mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06C01100RGEJ MSP06C01100RGEJ-ND
Product Name Vishay/DaleRES NET 100 OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 100 ohms 100 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details