Vishay Intertechnology, Inc. RES NET 220/330 OHM 6P DT SIP MSP06A05131AGEJ

Description
RES NET 220/330ohm 6P DT SIP
Request a Quote Datasheet
Description
RES NET 220/330ohm 6P DT SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 220/330 OHM 6P DT SIP - MSP06A05131AGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 220/330 OHM 6P DT SIP
MSP06A05131AGEJ
RES NET 220/330 OHM 6P DT SIP MSP06A05131AGEJ
RES NET 220/330ohm 6P DT SIP

RES NET 220/330ohm 6P DT SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A05131AGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A05131AGEJ-ND
Resistor Networks, Arrays MSP06A05131AGEJ-ND
220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 6-SIP

220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 8 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A05131AGEJ MSP06A05131AGEJ-ND
Product Name RES NET 220/330 OHM 6P DT SIP Resistor Networks, Arrays
Resistance Range 330 ohms 220 to 330 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details