Vishay Intertechnology, Inc. RES NET 820 OHM 6P 3RES SIP MSP06A03820RGEJ

Description
RES NET 820ohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 820ohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 820 OHM 6P 3RES SIP - MSP06A03820RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 820 OHM 6P 3RES SIP
MSP06A03820RGEJ
RES NET 820 OHM 6P 3RES SIP MSP06A03820RGEJ
RES NET 820ohm 6P 3RES SIP

RES NET 820ohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP820A-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP820A-ND
Resistor Networks, Arrays MSP820A-ND
820 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

820 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A03820RGEJ MSP820A-ND
Product Name RES NET 820 OHM 6P 3RES SIP Resistor Networks, Arrays
Resistance Range 820 ohms 820 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details