Vishay Intertechnology, Inc. Vishay/DaleRES NET 180 OHM 6P 3RES SIP MSP06A03180RGEJ

Description
Vishay/DaleRES NET 180ohm 6P 3RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 180ohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 180 OHM 6P 3RES SIP - MSP06A03180RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 180 OHM 6P 3RES SIP
MSP06A03180RGEJ
Vishay/DaleRES NET 180 OHM 6P 3RES SIP MSP06A03180RGEJ
Vishay/DaleRES NET 180ohm 6P 3RES SIP

Vishay/DaleRES NET 180ohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A03180RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A03180RGEJ-ND
Resistor Networks, Arrays MSP06A03180RGEJ-ND
180 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

180 Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A03180RGEJ MSP06A03180RGEJ-ND
Product Name Vishay/DaleRES NET 180 OHM 6P 3RES SIP Resistor Networks, Arrays
Resistance Range 180 ohms 180 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers