Vishay Intertechnology, Inc. RES NET 12K OHM 6P 3RES SIP MSP06A0312K0GEJ

Description
RES NET 12Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 12Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 12K OHM 6P 3RES SIP - MSP06A0312K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 12K OHM 6P 3RES SIP
MSP06A0312K0GEJ
RES NET 12K OHM 6P 3RES SIP MSP06A0312K0GEJ
RES NET 12Kohm 6P 3RES SIP

RES NET 12Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A0312K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A0312K0GEJ-ND
Resistor Networks, Arrays MSP06A0312K0GEJ-ND
12k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

12k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A0312K0GEJ MSP06A0312K0GEJ-ND
Product Name RES NET 12K OHM 6P 3RES SIP Resistor Networks, Arrays
Resistance Range 12000 ohms 12000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers