Vishay Intertechnology, Inc. RES NET 100K OHM 6P 3RES SIP MSP06A03100KGEJ

Description
RES NET 100Kohm 6P 3RES SIP
Request a Quote Datasheet
Description
RES NET 100Kohm 6P 3RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 6P 3RES SIP - MSP06A03100KGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 6P 3RES SIP
MSP06A03100KGEJ
RES NET 100K OHM 6P 3RES SIP MSP06A03100KGEJ
RES NET 100Kohm 6P 3RES SIP

RES NET 100Kohm 6P 3RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP100KA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP100KA-ND
Resistor Networks, Arrays MSP100KA-ND
100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

100k Ohm ±2% 300mW Power Per Element Isolated 3 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A03100KGEJ MSP100KA-ND
Product Name RES NET 100K OHM 6P 3RES SIP Resistor Networks, Arrays
Resistance Range 100000 ohms 100000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details