Vishay Intertechnology, Inc. RES NET 6.8K OHM 6P 5RES SIP MSP06A016K80GEJ

Description
RES NET 6.8Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 6.8Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 6.8K OHM 6P 5RES SIP - MSP06A016K80GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 6.8K OHM 6P 5RES SIP
MSP06A016K80GEJ
RES NET 6.8K OHM 6P 5RES SIP MSP06A016K80GEJ
RES NET 6.8Kohm 6P 5RES SIP

RES NET 6.8Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A016K80GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A016K80GEJ-ND
Resistor Networks, Arrays MSP06A016K80GEJ-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A016K80GEJ MSP06A016K80GEJ-ND
Product Name RES NET 6.8K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 6800 ohms 6800 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers