Vishay Intertechnology, Inc. RES NET 680 OHM 6P 5RES SIP MSP06A01680RGEJ

Description
RES NET 680ohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 680ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 680 OHM 6P 5RES SIP - MSP06A01680RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 680 OHM 6P 5RES SIP
MSP06A01680RGEJ
RES NET 680 OHM 6P 5RES SIP MSP06A01680RGEJ
RES NET 680ohm 6P 5RES SIP

RES NET 680ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A01680RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A01680RGEJ-ND
Resistor Networks, Arrays MSP06A01680RGEJ-ND
680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A01680RGEJ MSP06A01680RGEJ-ND
Product Name RES NET 680 OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 680 ohms 680 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Thick Film Resistors - - SIL09E473J - ASAP Semiconductor LLC
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details