Vishay Intertechnology, Inc. RES NET 4.7K OHM 6P 5RES SIP MSP06A014K70GEJ

Description
RES NET 4.7Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 4.7Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 4.7K OHM 6P 5RES SIP - MSP06A014K70GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.7K OHM 6P 5RES SIP
MSP06A014K70GEJ
RES NET 4.7K OHM 6P 5RES SIP MSP06A014K70GEJ
RES NET 4.7Kohm 6P 5RES SIP

RES NET 4.7Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP4.7KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP4.7KB-ND
Resistor Networks, Arrays MSP4.7KB-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A014K70GEJ MSP4.7KB-ND
Product Name RES NET 4.7K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 4700 ohms 4700 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details