Vishay Intertechnology, Inc. RES NET 3.3K OHM 6P 5RES SIP MSP06A013K30GEJ

Description
RES NET 3.3Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 6P 5RES SIP - MSP06A013K30GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 6P 5RES SIP
MSP06A013K30GEJ
RES NET 3.3K OHM 6P 5RES SIP MSP06A013K30GEJ
RES NET 3.3Kohm 6P 5RES SIP

RES NET 3.3Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A013K30GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A013K30GEJ-ND
Resistor Networks, Arrays MSP06A013K30GEJ-ND
3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

3.3k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A013K30GEJ MSP06A013K30GEJ-ND
Product Name RES NET 3.3K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details