RES NET 330ohm 6P 5RES SIP
330 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MSP06A01330RGEJ | MSP330B-ND |
| Product Name | RES NET 330 OHM 6P 5RES SIP | Resistor Networks, Arrays |
| Resistance Range | 330 ohms | 330 ohms |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 6-SIP |