Vishay Intertechnology, Inc. Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP MSP06A012K20GEJ

Description
Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP
Request a Quote Datasheet
Description
Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP - MSP06A012K20GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP
MSP06A012K20GEJ
Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP MSP06A012K20GEJ
Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP

Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A012K20GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A012K20GEJ-ND
Resistor Networks, Arrays MSP06A012K20GEJ-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A012K20GEJ MSP06A012K20GEJ-ND
Product Name Resistor Networks & Arrays 2.2Kohms 6pin 2% Low M-SIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details