Vishay Intertechnology, Inc. RES NET 27K OHM 6P 5RES SIP MSP06A0127K0GEJ

Description
RES NET 27Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 27Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 27K OHM 6P 5RES SIP - MSP06A0127K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 27K OHM 6P 5RES SIP
MSP06A0127K0GEJ
RES NET 27K OHM 6P 5RES SIP MSP06A0127K0GEJ
RES NET 27Kohm 6P 5RES SIP

RES NET 27Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP27KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP27KB-ND
Resistor Networks, Arrays MSP27KB-ND
27k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

27k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A0127K0GEJ MSP27KB-ND
Product Name RES NET 27K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 27000 ohms 27000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers