Vishay Intertechnology, Inc. Vishay/DaleRES NET 220 OHM 6P 5RES SIP MSP06A01220RGEJ

Description
Vishay/DaleRES NET 220ohm 6P 5RES SIP
Request a Quote Datasheet
Description
Vishay/DaleRES NET 220ohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES NET 220 OHM 6P 5RES SIP - MSP06A01220RGEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 220 OHM 6P 5RES SIP
MSP06A01220RGEJ
Vishay/DaleRES NET 220 OHM 6P 5RES SIP MSP06A01220RGEJ
Vishay/DaleRES NET 220ohm 6P 5RES SIP

Vishay/DaleRES NET 220ohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A01220RGEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A01220RGEJ-ND
Resistor Networks, Arrays MSP06A01220RGEJ-ND
220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A01220RGEJ MSP06A01220RGEJ-ND
Product Name Vishay/DaleRES NET 220 OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 220 ohms 220 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details