Vishay Intertechnology, Inc. RES NET 20K OHM 6P 5RES SIP MSP06A0120K0GEJ

Description
RES NET 20Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 20Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 20K OHM 6P 5RES SIP - MSP06A0120K0GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 20K OHM 6P 5RES SIP
MSP06A0120K0GEJ
RES NET 20K OHM 6P 5RES SIP MSP06A0120K0GEJ
RES NET 20Kohm 6P 5RES SIP

RES NET 20Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A0120K0GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A0120K0GEJ-ND
Resistor Networks, Arrays MSP06A0120K0GEJ-ND
20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

20k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A0120K0GEJ MSP06A0120K0GEJ-ND
Product Name RES NET 20K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 20000 ohms 20000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details