Vishay Intertechnology, Inc. RES NET 1.5K OHM 6P 5RES SIP MSP06A011K50GEJ

Description
RES NET 1.5Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 1.5Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1.5K OHM 6P 5RES SIP - MSP06A011K50GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1.5K OHM 6P 5RES SIP
MSP06A011K50GEJ
RES NET 1.5K OHM 6P 5RES SIP MSP06A011K50GEJ
RES NET 1.5Kohm 6P 5RES SIP

RES NET 1.5Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP06A011K50GEJ-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP06A011K50GEJ-ND
Resistor Networks, Arrays MSP06A011K50GEJ-ND
1.5k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

1.5k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A011K50GEJ MSP06A011K50GEJ-ND
Product Name RES NET 1.5K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 1500 ohms 1500 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers