Vishay Intertechnology, Inc. RES NET 1K OHM 6P 5RES SIP MSP06A011K00GEJ

Description
RES NET 1Kohm 6P 5RES SIP
Request a Quote Datasheet
Description
RES NET 1Kohm 6P 5RES SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 1K OHM 6P 5RES SIP - MSP06A011K00GEJ - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 1K OHM 6P 5RES SIP
MSP06A011K00GEJ
RES NET 1K OHM 6P 5RES SIP MSP06A011K00GEJ
RES NET 1Kohm 6P 5RES SIP

RES NET 1Kohm 6P 5RES SIP

Supplier's Site
Resistor Networks, Arrays - MSP1.0KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MSP1.0KB-ND
Resistor Networks, Arrays MSP1.0KB-ND
1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/°C 6-SIP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MSP06A011K00GEJ MSP1.0KB-ND
Product Name RES NET 1K OHM 6P 5RES SIP Resistor Networks, Arrays
Resistance Range 1000 ohms 1000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 6-SIP
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details