Win Source Part Number: 1080345-MS90538-5RU
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MS90538
Type: Molded
Shielding: Unshielded
Inductance: 51 µH
Standard Package: 2,500
Tolerance: ±5%
Material - Core: Iron
Q @ Freq: 55 @ 2.5MHz
Frequency - Self Resonant: 12.7MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 2.85Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.155" Dia x 0.375" L (3.94mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Current Rating (Amps): 167 mA
Inductance Frequency - Test: 2.5 MHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Product Status: Obsolete
Inductor RF Molded Wirewound 51uH 5% 2.5MHz 55Q-Factor Iron 167mA 2.85Ohm DCR AXL T/R Product overview: MS90538-5RU from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51uH, 2.5MHz, 167mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 51uH, 2.5MHz, 167mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS90538-5RU can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1080345-MS90538-5RU | 71-MS90538-5RU |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 51uH 2.5MHz 167mA Inductor and Choke |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Technology | Standard | |
| Core Material | Iron | |
| Application | RF Choke | |
| Configuration | Fixed |