Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080341-MS75085-11
Inductance: 220 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Categories: OEM Parts(M-N)
DC Resistance (DCR): 21 Ω
Case / Package: Molded
Alternative Parts (Cross-Reference): MS75085-11MS-75085-1
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Max DC Current: 52 mA
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080341-MS75085-11 |
| Product Name | OEM Parts - OEM Parts (M - N) - MS75085-11 |