Vishay Intertechnology, Inc. 10uH 7.9MHz 290mA Inductor and Choke MS14046-4RU

Description
Inductor RF Molded Wirewound 10uH 10% 7.9MHz 55Q-Factor Iron 290mA 900mOhm DCR AXL T/R Product overview: MS14046-4RU from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 7.9MHz, 290mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 7.9MHz, 290mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS14046-4RU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 10uH 10% 7.9MHz 55Q-Factor Iron 290mA 900mOhm DCR AXL T/R Product overview: MS14046-4RU from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 7.9MHz, 290mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 7.9MHz, 290mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS14046-4RU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 7.9MHz 290mA Inductor and Choke - 71-MS14046-4RU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 7.9MHz 290mA Inductor and Choke
71-MS14046-4RU
10uH 7.9MHz 290mA Inductor and Choke 71-MS14046-4RU
Inductor RF Molded Wirewound 10uH 10% 7.9MHz 55Q-Factor Iron 290mA 900mOhm DCR AXL T/R Product overview: MS14046-4RU from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 7.9MHz, 290mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 7.9MHz, 290mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS14046-4RU can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 10uH 10% 7.9MHz 55Q-Factor Iron 290mA 900mOhm DCR AXL T/R Product overview: MS14046-4RU from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 7.9MHz, 290mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 7.9MHz, 290mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MS14046-4RU can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1131373-MS14046-4RU
Inductors, Coils, Chokes - Fixed Inductors 1131373-MS14046-4RU
Win Source Part Number: 1131373-MS14046-4RU Category: Inductors, Coils, Chokes>Fixed Inductors Series: MS14046 Type: Molded Shielding: Unshielded Inductance: 10 µH Standard Package: 2,500 Tolerance: ±10% Material - Core: Iron Q @ Freq: 55 @ 7.9MHz Frequency - Self Resonant: 45MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 900mOhm Max Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.155" Dia x 0.375" L (3.94mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 290 mA Inductance Frequency - Test: 7.9 MHz HTSUS: 8504.50.8000 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1131373-MS14046-4RU
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MS14046
Type: Molded
Shielding: Unshielded
Inductance: 10 µH
Standard Package: 2,500
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 55 @ 7.9MHz
Frequency - Self Resonant: 45MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.155" Dia x 0.375" L (3.94mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 290 mA
Inductance Frequency - Test: 7.9 MHz
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MS14046-4RU 1131373-MS14046-4RU
Product Name 10uH 7.9MHz 290mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Inductance Tolerance 10 (+/- %)
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details