The Through Hole Metal Film Resistor, MRS 25 Series, features a resistance value of 91 Ohms with a tolerance of ±1%. It has a rated power dissipation of 600 mW and can operate at a maximum voltage of 350 V. The resistor is constructed with a metal alloy film on a ceramic body, providing low noise and high stability. It is suitable for general-purpose applications and is RoHS compliant. The operating temperature range is from -55 °C to 155 °C, ensuring reliability in various environments. The resistor is designed with axial leads for easy integration into circuits.
Vishay MRS25000C9109FCT00 Resistor
Vishay MRS25000C9109FCT00 Resistor
Vishay MRS25000C9109FCT00 Resistor
Through Hole Metal Film Resistor, MRS 25 Series, 91 ohm, 600 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 6834111 | 6834111P | 97K6027 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, Mrs 25 Series, 91 Ohm, 600 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Thin film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS |